Status: | Active |
---|---|
Series: | MAX98358 |
RoHS: | Unknown |
Single-Supply Operation (2.5V to 5.5V) |
3.2W Output Power into 4Ω at 5V |
1.8mA Quiescent Current (VDD = 3.7V) |
92% Efficiency (RL = 8Ω, POUT = 1.5W) |
29µVRMS Output Noise (AV = 6dB) |
Low 0.013% THD+N at 1kHz |
Supported PDM_CLK Rates of 1.84MHz–4.32MHz and 5.28MHz–8.64MHz |
Supports Left, Right, or Left/2 + Right/2 Outputs |
Sophisticated Edge Rate Control Enables Filterless Class D Outputs |
77dB PSRR at 217Hz |
Low RF Susceptibility Rejects TDMA Noise from GSM Radios |
Extensive Click-and-Pop Reduction Circuitry |
Robust Short-Circuit and Thermal Protection |
Available in Space-Saving Packages: 1.345mm x 1.435mm WLP (0.4mm Pitch), 3mm x 3mm TQFN |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 2.5 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 1.8 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.5 |
POUT into 4Ω @ 10% THD+N (W) (min) | 3.2 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.4 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.8 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.013 |
SNR (dB) (A- Weighted) | 99 |
PSRR (dB) (min) | 77 |
Package/Pins | TQFN/16WLP/9 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | MAX98358 Series |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 3.2W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | WLP |
No. of Pins | 9Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX98358 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Digital input Class D Amplifie | Analog Devices |
AMPLIFIER, CLASS-D, 1-CH, 3.2W, WLP-9 | Farnell |
Amplifier, Class-D, 1-Ch, 3.2W, Wlp-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX98358EWL+ ?
Additional datasheets, footprints and schematics for MAX98358EWL+ are listed on our Part Details page. You can also find images and similar parts to MAX98358EWL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98358EWL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98358EWL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98358EWL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98358EWL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98358EWL+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX98358EWL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98358EWL+ often in real-time on the comparison pages.
What if I can't find stock of MAX98358EWL+ ?
You can fill out our help required form which you can use to request a quote for MAX98358EWL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.