Status: | Active |
---|---|
Series: | MAX9813H, MAX9813L |
RoHS: | Unknown |
PC2001 Compliant |
100dB at 217Hz Power-Supply Rejection Ratio |
Very Low 230µA Quiescent Current |
Low 0.015% THD+N |
Available in Two Versions MAX9812L/MAX9813L2.7V to 3.6V MAX9812H/MAX9813H4.5V to 5.5V |
MAX9812L/MAX9813L2.7V to 3.6V |
MAX9812H/MAX9813H4.5V to 5.5V |
Internal Low-Noise Microphone Bias Supply 2.3V for MAX9812L/MAX9813L 4.0V for MAX9812H/MAX9813H |
2.3V for MAX9812L/MAX9813L |
4.0V for MAX9812H/MAX9813H |
100nA Low-Power Shutdown Mode |
Rail-to-Rail Outputs |
20dB Fixed Gain |
Available in Tiny 6-Pin SC70 (2mm x 2.1mm) and 8-Pin SOT23 (3mm x 3mm) Packages |
Extended Temperature Range -40°C to +85°C |
# Channels | 2 |
---|---|
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
IQ (mA) (typ) | 0.23 |
THD+N (%) | 0.015 |
en (nV/√Hz) | 40 |
PSRR (dB) (min) | 100 |
Input Type | Single Ended |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel |
Output Power | - |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Tiny, Low-Cost, Single/Dual-In | Analog Devices |
Microphone Amplifier, -40 To 85Deg C | Newark Electronics |
MICROPHONE AMPLIFIER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX9813HEKA+T ?
Additional datasheets, footprints and schematics for MAX9813HEKA+T are listed on our Part Details page. You can also find images and similar parts to MAX9813HEKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9813HEKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9813HEKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9813HEKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9813HEKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9813HEKA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9813HEKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9813HEKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9813HEKA+T ?
You can fill out our help required form which you can use to request a quote for MAX9813HEKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.