Status: | Active |
---|---|
Series: | MAX9759 |
RoHS: | Unknown |
3.2W into 4Ω Load (THD+N = 10%) |
Filterless Amplifier Passes FCC Radiated Emissions Standards with 7.6cm of Cable |
92% Efficiency |
High PSRR (81dB at 1kHz) |
Low 0.02% THD+N |
External Clock Synchronization for Multiple, Cascaded Maxim Class D Amplifiers |
3.0V to 5.5V Single-Supply Operation |
Pin-Selectable Gain (6dB, 12dB, 18dB, 24dB) |
Integrated Click-and-Pop Suppression |
Low Quiescent Current (8.4mA) |
Low-Power Shutdown Mode (10µA) |
Mute Function |
Short-Circuit and Thermal-Overload Protection |
Available in Thermally Efficient Package 16-Pin TQFN (4mm x 4mm x 0.8mm) |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 3 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 8.4 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.6 |
POUT into 4Ω @ 10% THD+N (W) (min) | 3.2 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.4 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.8 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.03 |
SNR (dB) (A- Weighted) | 96 |
PSRR (dB) (min) | 81 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 0.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3.2W |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 3V to 5.5V |
Audio Power Amplifier Type | Class D |
Current Iqc Max | 12mA |
Current Iqc Typ | 8.4mA |
Gain dB Max | 16dB |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 3.2W |
Signal to Noise Ratio | 93dB |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
THD + N | 0.02% @ 1W 8ohm VDD=5V |
Termination Type | Surface Mount Device |
3.2W, High-Efficiency, Low-EMI | Analog Devices |
Audio Power Amp, Class D, 16Tqfn | Newark Electronics |
AUDIO POWER AMP, CLASS D, 16TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX9759ETE+ ?
Additional datasheets, footprints and schematics for MAX9759ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX9759ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9759ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9759ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9759ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9759ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9759ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9759ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9759ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9759ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX9759ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.