Status: | Active |
---|---|
Series: | MAX974 |
RoHS: | Unknown |
Available in Ultra-Small Packages: UCSP™ (MAX972) µMAX® (MAX9_1/MAX9_2/MAX9_3) |
UCSP™ (MAX972) |
µMAX® (MAX9_1/MAX9_2/MAX9_3) |
Ultra-Low Quiescent Current (4µA, max) Over Extended Temp Range (MAX971/MAX981) |
Power Supplies: Single 2.5V to 11V Dual ±1.25V to ±5.5V |
Single 2.5V to 11V |
Dual ±1.25V to ±5.5V |
Input Voltage Range Includes Negative Supply |
Internal Bandgap Reference 1.182V ±1% (MAX97_) 1.182V ±2% (MAX98_) |
1.182V ±1% (MAX97_) |
1.182V ±2% (MAX98_) |
12µs Propagation Delay (10mV Overdrive) |
Output Has Separate GND Pin (MAX9_1/MAX9_4) |
tPD (µs) (typ) | 12 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 11 |
# Comparators | 4 |
Thresh. (V) | 1.182 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 12µs |
Supply Voltage Range | 2.5V to 11V ± 1.25V to ± 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 16Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Power, Open-Drain, S | Analog Devices |
Comparator, Quad, 12Us, Nsoic | Newark Electronics |
COMPARATOR, QUAD, 12US, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX974ESE+ ?
Additional datasheets, footprints and schematics for MAX974ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX974ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX974ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX974ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX974ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX974ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX974ESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX974ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX974ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX974ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX974ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.