Status: | Active |
---|---|
Series: | MAX9723 |
RoHS: | Unknown |
62mW, DirectDrive Headphone Amplifier Eliminates Bulky DC-Blocking Capacitors |
1.8V to 3.6V Single-Supply Operation |
Integrated 32-Level Volume Control |
High 90dB PSRR at 1kHz |
Low 0.006% THD+N |
Industry-Leading Click-and-Pop Suppression |
±8kV HBM ESD-Protected Headphone Outputs |
Short-Circuit and Thermal-Overload Protection |
Low-Power Shutdown Mode (5µA) |
Software-Enabled Bass Boost (BassMax) |
I²C/SMBus-Compatible Interface |
Available in Space-Saving, Thermally Efficient Packages: 16-Bump UCSP (2mm x 2mm x 0.62mm) 16-Pin Thin QFN (4mm x 4mm x 0.8mm) |
16-Bump UCSP (2mm x 2mm x 0.62mm) |
16-Pin Thin QFN (4mm x 4mm x 0.8mm) |
Headphone Amplifier VCC (V) (min) | 1.8 |
---|---|
Headphone Amplifier VCC (V) (max) | 3.6 |
Headphone Amplifier ICC (mA) (typ) | 4 |
Hdph. Amp. POUT into 32Ω (mW) (@ 1% THD+N) | 59 |
Headphone Amplifier Half-Power THD+N (%) | 0.007 |
SNR (dB) (A- Weighted) | 100 |
PSRR (dB) (min) | 90 |
Headphone Amplifier External Gain | No |
Headphone Amplifier Fixed Gain (|V/V|) (min) | 0.5 |
Headphone Amplifier Fixed Gain (|V/V|) (max) | 2 |
Package/Pins | TQFN/16UCSP (B)/16 |
BudgetaryPrice (See Notes) | 0.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 60mW |
Supply Voltage Range | 1.8V to 3.6V |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo DirectDrive® Headphone | Analog Devices |
Audio Amp, Class Ab, 0.06W, Tqfn-16 | Newark Electronics |
AUDIO AMP, CLASS AB, 0.06W, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX9723DETE+ ?
Additional datasheets, footprints and schematics for MAX9723DETE+ are listed on our Part Details page. You can also find images and similar parts to MAX9723DETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9723DETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9723DETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9723DETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9723DETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9723DETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9723DETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9723DETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9723DETE+ ?
You can fill out our help required form which you can use to request a quote for MAX9723DETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.