Status: | Active |
---|---|
Series: | MAX9716 |
RoHS: | Unknown |
2.7V to 5.5V Single-Supply Operation |
1.4W into 4Ω at 1% THD+N |
10nA Low-Power Shutdown Mode |
73dB PSRR at 1kHz |
No Audible Clicks or Pops at Power-Up/Down |
Internal Fixed Gain to Reduce Component Count (MAX9717B/C/D) |
Adjustable Gain Option (MAX9716/MAX9717A) |
Active-Low BTL/SE Input Senses when Headphones are Connected (MAX9717) |
Pin Compatible with LM4890 (MAX9716) |
Pin Compatible with TPA711 (MAX9717A) |
Available in Compact, Thermally Enhanced µMAX and TDFN (3mm x 3mm) Packages |
# Channels | 1 |
---|---|
Class | AB |
Spkr. Amp. VCC (V) (min) | 2.7 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 4.3 |
POUT into 4Ω @ 1% THD+N (W) (min) | 1.4 |
POUT into 4Ω @ 10% THD+N (W) (min) | 2 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.1 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.3 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.02 |
SNR (dB) (A- Weighted) | 108 |
PSRR (dB) (min) | 80 |
Package/Pins | TDFN/8UMAX/8 |
BudgetaryPrice (See Notes) | 0.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.4W |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Audio Amp, Class Ab, 1.4W, Tdfn-8 | Newark Electronics |
AUDIO AMP, CLASS AB, 1.4W, TDFN-8 | element14 |
Low-Cost, Mono, 1.4W BTL Audio | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9716ETA+T ?
Additional datasheets, footprints and schematics for MAX9716ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX9716ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9716ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9716ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9716ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9716ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9716ETA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9716ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9716ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9716ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX9716ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.