Status: | Active |
---|---|
Series: | MAX9711 |
RoHS: | Unknown |
3W into 3Ω (1% THD+N) |
4W into 3Ω (10% THD+N) |
Industry-Leading, Ultra-High 100dB PSRR |
PC99/01 Compliant |
Click-and-Pop Suppression |
Low 0.005% THD+N |
Low Quiescent Current: 7mA |
Low-Power Shutdown Mode: 0.5µA |
MUTE Function |
Tiny 20-Pin Thin QFN (5mm x 5mm x 0.8mm) |
# Channels | 1 |
---|---|
Class | AB |
Spkr. Amp. VCC (V) (min) | 4.5 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 7 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.6 |
POUT into 4Ω @ 10% THD+N (W) (min) | 3 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.5 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.8 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.015 |
SNR (dB) (A- Weighted) | 98 |
PSRR (dB) (min) | 100 |
Package/Pins | TQFN/12 |
BudgetaryPrice (See Notes) | 0.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3W |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 12Pins |
Load Impedance | 3ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3W Mono/Stereo BTL Audio Power | Analog Devices |
Audio Amp, Class Ab, 3W, Tqfn-12 | Newark Electronics |
AUDIO AMP, CLASS AB, 3W, TQFN-12 | element14 |
Where can I find additional details, specifications and documents for a MAX9711ETC+ ?
Additional datasheets, footprints and schematics for MAX9711ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX9711ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9711ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9711ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9711ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9711ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9711ETC+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9711ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9711ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX9711ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX9711ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.