Status: | Active |
---|---|
Series: | MAX9700, MAX9700A, MAX9700B, MAX9700C, MAX9700D |
RoHS: | Unknown |
Filterless Amplifier Passes FCC Radiated Emissions Standards with 100mm of Cable |
Unique Spread-Spectrum Mode Offers 5dB Emissions Improvement Over Conventional Methods |
Optional External SYNC Input |
Simple Master-Slave Setup for Stereo Operation |
94% Efficiency |
1.2W into 8Ω |
Low 0.01% THD+N |
High PSRR (72dB at 217Hz) |
Integrated Click-and-Pop Suppression |
Low Quiescent Current (4mA) |
Low-Power Shutdown Mode (0.1µA) |
Short-Circuit and Thermal-Overload Protection |
Available in Thermally Efficient, Space-Saving Packages 10-Pin TDFN (3mm x 3mm x 0.8mm) 10-Pin µMAX 12-Bump UCSP (1.5mm x 2mm x 0.6mm) |
10-Pin TDFN (3mm x 3mm x 0.8mm) |
10-Pin µMAX |
12-Bump UCSP (1.5mm x 2mm x 0.6mm) |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 2.5 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 4 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.2 |
POUT into 4Ω @ 10% THD+N (W) (min) | 2.7 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.2 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.7 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.01 |
SNR (dB) (A- Weighted) | 92 |
PSRR (dB) (min) | 72 |
Package/Pins | TDFN/10UCSP (B)/12UMAX/10 |
BudgetaryPrice (See Notes) | 0.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 800mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Load Impedance | 6ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Audio Amp, Class D, 0.8W, Umax-10 | Newark Electronics |
AUDIO AMP, CLASS D, 0.8W, UMAX-10 | element14 |
1.2W, Low-EMI, Filterless, Cla | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9700DEUB+ ?
Additional datasheets, footprints and schematics for MAX9700DEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9700DEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9700DEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9700DEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9700DEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9700DEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9700DEUB+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9700DEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9700DEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9700DEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9700DEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.