Status: | Last Time Buy |
---|---|
Series: | MAX9632 |
RoHS: | Compliant |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.65
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 55MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Amplifer Supply Voltage | 4.5V to 36V |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a MAX9632ASA+?
Additional datasheets, footprints and schematics for MAX9632ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX9632ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9632ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9632ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9632ASA+ fall under?
The MAX9632ASA+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9632ASA+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9632ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9632ASA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9632ASA+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX9632ASA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9632ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9632ASA+?
You can fill out our help required form which you can use to request a quote for MAX9632ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.