Status: | Active |
---|---|
Series: | MAX9618 |
RoHS: | Unknown |
Extends Battery Life Low 59µA Quiescent Current Single 1.8V to 5.5V Supply Voltage Range Power-Saving Shutdown Mode (MAX9619) |
Low 59µA Quiescent Current |
Single 1.8V to 5.5V Supply Voltage Range |
Power-Saving Shutdown Mode (MAX9619) |
Supports a Wide Range of Precision Applications Very Low 10µV (max) Input Offset Voltage Ultra-Low 10pA Input Bias Current 1.5MHz GBW Unity-Gain Stable 0.42µVp-p from 0.1Hz to 10Hz 42nV/√Hz at 1kHz Rail-to-Rail Inputs and Outputs |
Very Low 10µV (max) Input Offset Voltage |
Ultra-Low 10pA Input Bias Current |
1.5MHz GBW |
Unity-Gain Stable |
0.42µVp-p from 0.1Hz to 10Hz |
42nV/√Hz at 1kHz |
Rail-to-Rail Inputs and Outputs |
Saves Board Space 5-Pin SC70 (MAX9620), 6-Pin SC70 (MAX9617/MAX9619), and 8-Pin SC70 (MAX9618) Packages |
5-Pin SC70 (MAX9620), 6-Pin SC70 (MAX9617/MAX9619), and 8-Pin SC70 (MAX9618) Packages |
Unity Gain BW (MHz) (typ) | 1.5 |
---|---|
Input IBIAS (nA) (max) | 0.08 |
VOS (µV) (max) | 10 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | SC70/8 |
BudgetaryPrice (See Notes) | 2.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 0.7V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, 1.5MHz Op Amp | Analog Devices |
Opamp, 1.5Mhz, -40 To 125Deg C | Newark Electronics |
OP-AMP, 1.5MHZ, 0.7V/US, SC-70-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9618AXA+T ?
Additional datasheets, footprints and schematics for MAX9618AXA+T are listed on our Part Details page. You can also find images and similar parts to MAX9618AXA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9618AXA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9618AXA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9618AXA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9618AXA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9618AXA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9618AXA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9618AXA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9618AXA+T ?
You can fill out our help required form which you can use to request a quote for MAX9618AXA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.