Status: | Active |
---|---|
Series: | MAX9602 |
RoHS: | Unknown |
500ps Propagation Delay |
30ps Propagation Delay Dispersion |
4Gbps Tracking Frequency |
-2.2V to +3V Input Range with +5V/-5.2V Supplies |
-1.2V to +4V Input Range with +6V/-4.2V Supplies |
Differential ECL Outputs (MAX9600) |
Differential PECL Outputs (MAX9601/MAX9602) |
Latch Enable (MAX9600/MAX9601) |
Adjustable Hysteresis (MAX9600/MAX9601) |
tPD (ns) (typ) | 0.5 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 8.3 |
VSUPPLY (Total) (V) (max) | 10.5 |
# Comparators | 4 |
ICC per Comp. (µA) (max) | 10000 |
Logic Out | PECL |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 8.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 500ps |
Supply Voltage Range | 4.3V to 6.3V -4V to -6V |
Comparator Case Style | TSSOP |
No. of Pins | 24Pins |
IC Output Type | Differential PECL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual ECL and Dual/Quad PECL, 5 | Analog Devices |
Comparator, Quad, 500Ps, Tssop | Newark Electronics |
COMPARATOR, QUAD, 500PS, TSSOP | element14 |
Where can I find additional details, specifications and documents for a MAX9602EUG+ ?
Additional datasheets, footprints and schematics for MAX9602EUG+ are listed on our Part Details page. You can also find images and similar parts to MAX9602EUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9602EUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9602EUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9602EUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9602EUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9602EUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9602EUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9602EUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX9602EUG+ ?
You can fill out our help required form which you can use to request a quote for MAX9602EUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.