Status: | Production |
---|---|
Series: | MAX9526 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.45V |
TV / Video Case Style | QSOP |
No. of Pins | 28Pins |
ADC Sample Rate | 54MSPS |
No. of Input Channels | 2Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 9526 |
Input Format | Analogue |
Operating Temperature Range | -40°C to +125°C |
Output Format | Digital |
Power Dissipation Pd | 1.009W |
Supply Voltage Range | 1.7V to 3.45V |
Low-Power, High-Performance NT | Analog Devices |
Ic, Video Decoder, Ntsc/Pal, 28Qsop | Newark Electronics |
IC, VIDEO DECODER, NTSC/PAL, 28QSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX9526AEI+?
Additional datasheets, footprints and schematics for MAX9526AEI+ are listed on our Part Details page. You can also find images and similar parts to MAX9526AEI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9526AEI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9526AEI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9526AEI+ fall under?
The MAX9526AEI+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9526AEI+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9526AEI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9526AEI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9526AEI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX9526AEI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9526AEI+ often in real-time on the comparison pages.
What if I can't find stock of MAX9526AEI+?
You can fill out our help required form which you can use to request a quote for MAX9526AEI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.