Status: | Last Time Buy |
---|---|
Series: | MAX951 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 20kHz |
Slew Rate | 12.5V/ms |
Supply Voltage Range | 2.8V to 7V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp, 20Khz, 12.5V/Ms, Dip-8 | Newark Electronics |
OP AMP/COMPARATOR/REF, DIP8, 951 | Farnell |
Where can I find additional details, specifications and documents for a MAX951EPA+?
Additional datasheets, footprints and schematics for MAX951EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX951EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX951EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX951EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX951EPA+ fall under?
The MAX951EPA+ is listed under Amplifiers with Integrated Comparator and Reference.
Can I view similar or alternative parts?
You can view similar parts to MAX951EPA+ when available in the Amplifiers with Integrated Comparator and Reference range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX951EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX951EPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX951EPA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX951EPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX951EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX951EPA+?
You can fill out our help required form which you can use to request a quote for MAX951EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.