Status: | Active |
---|---|
Series: | MAX944 |
RoHS: | Unknown |
Available in µMAX Package |
Optimized for 3V and 5V Applications (Operation Down to 2.7V) |
Fast, 80ns Propagation Delay (5mV Overdrive) |
Rail-to-Rail Input Voltage Range |
Low 350µA Supply Current per Comparator |
Low, 1mV Offset Voltage |
Internal Hysteresis for Clean Switching |
Outputs Swing 200mV of Power Rails |
CMOS/TTL-Compatible Outputs |
Output Latch (MAX941 Only) |
Shutdown Function (MAX941 Only) |
tPD (ns) (typ) | 80 |
---|---|
VOS (mV) (max) | 4 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 4 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 500 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 3.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 80ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 14Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, Low-Power, 3V/5V, | Analog Devices |
COMPARATOR, QUAD, 80NS, NSOIC | Farnell |
Comparator, Quad, 80Ns, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX944ESD+ ?
Additional datasheets, footprints and schematics for MAX944ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX944ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX944ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX944ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX944ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX944ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX944ESD+ have stock available?
Authorised distributors including element14, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX944ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX944ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX944ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX944ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.