Status: | Active |
---|---|
Series: | MAX9321B |
RoHS: | Unknown |
Improved Second Source of the MC10EP16D |
+3.0V to +5.5V Differential PECL/LVPECL Operation |
-3.0V to -5.5V Differential ECL/LVECL Operation |
Low 17mA Supply Current |
20ps Part-to-Part Skew |
172ps Propagation Delay |
Minimum 300mV Output at 3GHz |
Output Low for Open Input |
ESD Protection >2kV (Human Body Model) |
On-Chip Reference for Single-Ended Input |
Signal Type (Rx) | ECLHSTLLVECLLVPECLPECL |
---|---|
Signal Type (Tx) | ECLLVECLLVPECLPECL |
Functions | Buffer |
# Rx | 1 |
# Tx | 1 |
Propagation Delay (ps) (max) | 230 |
VSUPPLY (V) | 5 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Driver / Receiver |
---|---|
Output Level Type | ECL PECL LVECL LVPECL |
Signaling Rate | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Differential PECL/ECL/LVPECL/L | Analog Devices |
DIFFERENTIAL DRIVER/RECEIVER, NSOIC-8 | Farnell |
Differential Driver/Receiver, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9321BESA+ ?
Additional datasheets, footprints and schematics for MAX9321BESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9321BESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9321BESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9321BESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9321BESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9321BESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9321BESA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9321BESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9321BESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9321BESA+ ?
You can fill out our help required form which you can use to request a quote for MAX9321BESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.