Status: | Active |
---|---|
Series: | MAX931 |
RoHS: | Unknown |
Prices starting from US$3.19
Ultra-Low 4µA Max Quiescent Current over Extended Temp. Range (MAX931) |
Power Supplies: Single +2.5V to +11V Dual ±1.25V to ±5.5V |
Single +2.5V to +11V |
Dual ±1.25V to ±5.5V |
Input Voltage Range Includes Negative Supply |
Internal 1.182V ±2% Bandgap Reference |
Adjustable Hysteresis |
TTL-/CMOS-Compatible Outputs |
12µs Propagation Delay (10mV Overdrive) |
No Switching Crowbar Current |
40mA Continuous Source Current |
Available in Space-Saving µMAX® Package |
tPD (µs) (typ) | 12 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 11 |
# Comparators | 1 |
Thresh. (V) | 1.182 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 12µs |
Supply Voltage Range | 2.5V to 11V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 2.5µA |
Termination Type | Surface Mount Device |
Ultra-Low-Power, Low-Cost Comp | Analog Devices |
COMPARATOR ULTRA LOW POWER, SOIC8 | element14 |
COMPARATEUR SIMPLE SO8 12USEC | RS |
Comparator Ultra Low Power, Soic8 | Newark Electronics |
Comp SingS ULP U-Ref 2% SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX931ESA+ ?
Additional datasheets, footprints and schematics for MAX931ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX931ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX931ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX931ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX931ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX931ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX931ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MAX931ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX931ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX931ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX931ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.