MAX9272AGTM/V+ Semiconductors - ICs by Analog Devices

DESERIALISER 1.5GBPS TQFN-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.83

Distributor Stock
Logo for Farnell
Farnell
from US$5.70
389
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.42
389
in stock
Buy Now
Logo for element14
element14
from US$6.94
389
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.83
2
in stock
Buy Now

Specifications

SERDES Function Deserialiser
Data Rate 1.5Gbps
IC Input Type CML
IC Output Type Parallel
Driver Case Style TQFN
No. of Pins 48Pins
Supply Voltage Min 1.7V
Supply Voltage Max 3.6V
No. of Inputs 1
No. of Outputs 28Outputs
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Deserialiser, Aec-Q100, 1.5Gbps, Tqfn-48 | Newark Electronics
DESERIALISER, 1.5GBPS, TQFN-48 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9272AGTM/V+?

Additional datasheets, footprints and schematics for MAX9272AGTM/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9272AGTM/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9272AGTM/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9272AGTM/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX9272AGTM/V+ fall under?

The MAX9272AGTM/V+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX9272AGTM/V+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9272AGTM/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9272AGTM/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9272AGTM/V+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9272AGTM/V+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9272AGTM/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX9272AGTM/V+?

You can fill out our help required form which you can use to request a quote for MAX9272AGTM/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay