Status: | Production |
---|---|
Series: | MAX921 |
RoHS: | Compliant |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.16
|
40
in stock
|
Buy Now | |
Analog Devices
from US$4.77
|
672
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
100
in stock
|
Buy Now | |
element14
from US$5.08
|
94
in stock
|
Buy Now | |
Farnell
from US$4.73
|
94
in stock
|
Buy Now | |
CoreStaff
from US$2.69
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$5.69
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 12µs |
Supply Voltage Range | 2.5V to 11V ± 1.25V to ± 5.5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Case Style | SOIC |
Base Number | 921 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 2.5µA |
Supply Voltage Max | 11V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Ultra Low-Power, Single/Dual-S | Analog Devices |
IC, COMPARATOR, SINGLE, 8SOIC | element14 |
COMPARATOR SINGLE 5.5V/11V | RS |
Comparator, Single, 12Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX921ESA+?
Additional datasheets, footprints and schematics for MAX921ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX921ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX921ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX921ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX921ESA+ fall under?
The MAX921ESA+ is listed under Comparators with Integrated Reference.
Can I view similar or alternative parts?
You can view similar parts to MAX921ESA+ when available in the Comparators with Integrated Reference range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX921ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX921ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX921ESA+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and CoreStaff have stock available or on a lead time for MAX921ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX921ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX921ESA+?
You can fill out our help required form which you can use to request a quote for MAX921ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.