Status: | Active |
---|---|
Series: | MAX912 |
RoHS: | Unknown |
Prices starting from US$6.84
Ultra Fast (10ns) |
Single +5V or Dual ±5V Supply Operation |
Input Range Extends Below Negative Supply |
Low Power: 6mA (+5V) Per Comparator |
No Minimum Input Signal Slew-Rate Requirement |
No Power-Supply Current Spiking |
Stable in the Linear Region |
Inputs Can Exceed Either Supply |
Low Offset Voltage: 0.8mV |
Now Available in a Small µMAX® Package |
tPD (ns) (typ) | 10 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 5 |
VSUPPLY (Total) (V) (max) | 10 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 10000 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 5.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 10ns |
Supply Voltage Range | 4.5V to 5.5V -2V to -7V |
Comparator Case Style | NSOIC |
No. of Pins | 16Pins |
IC Output Type | Push Pull |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual, Ultra-Fast, Low-P | Analog Devices |
MAX912CSE+,Analog Comparators | RS |
Comparator, Dual, 10Ns, Nsoic | Newark Electronics |
COMPARATOR, DUAL, 10NS, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX912CSE+ ?
Additional datasheets, footprints and schematics for MAX912CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX912CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX912CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX912CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX912CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX912CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX912CSE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX912CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX912CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX912CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX912CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.