Status: | Active |
---|---|
Series: | MAX9107 |
RoHS: | Unknown |
25ns Propagation Delay |
350µA (1.75mW) Supply Current Per Comparator |
Single 4.5V to 5.5V Supply Operation |
Wide Input Range Includes Ground |
Low 500µV Offset Voltage |
Internal Hysteresis Provides Clean Switching (2mV) |
TTL-Compatible Outputs |
Internal Latch (MAX9109 only) |
Space-Saving Packages: 6-Pin SC70 (MAX9109) 8-Pin SOT23 (MAX9107) 14-Pin TSSOP (MAX9108) |
6-Pin SC70 (MAX9109) |
8-Pin SOT23 (MAX9107) |
14-Pin TSSOP (MAX9108) |
tPD (ns) (typ) | 25 |
---|---|
VOS (mV) (max) | 1.6 |
VSUPPLY (Total) (V) (min) | 4.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 700 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/8 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | - |
Supply Voltage Range | 4.5V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
25ns, Dual/Quad/Single, Low-Po | Analog Devices |
COMPARATOR, HIGH SPEED, DUAL, SOT23-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX9107EKA+T ?
Additional datasheets, footprints and schematics for MAX9107EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX9107EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9107EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9107EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9107EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9107EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9107EKA+T have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX9107EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9107EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9107EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX9107EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.