Status: | Active |
---|---|
Series: | MAX9022 |
RoHS: | Unknown |
Low-Cost Solution Available in Space-Saving SC70 Packages (Half the Size of SOT23) |
Low 2.8µA Supply Current |
3µs Propagation Delay |
Internal 4mV Comparator Hysteresis |
Comparator Output Swings Rail-to-Rail |
2.5 to 5.5V Single-Supply Voltage Range |
No Phase Reversal for Overdriven Inputs |
Space-Saving Packages 5-Pin SC70 (MAX9021) 8-Pin SOT23 (MAX9022) 8-Pin µMAX (MAX9022) 14-Pin TSSOP (MAX9024) |
5-Pin SC70 (MAX9021) |
8-Pin SOT23 (MAX9022) |
8-Pin µMAX (MAX9022) |
14-Pin TSSOP (MAX9024) |
tPD (ns) (typ) | 3000 |
---|---|
VOS (mV) (max) | 8 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 5 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 0.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 3µs |
Supply Voltage Range | 2.5V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Micropower, Ultra-Small, Singl | Analog Devices |
COMPARATOR, DUAL, 3US, SOT-23 | Farnell |
Comparator, Dual, 3Us, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9022AKA+T ?
Additional datasheets, footprints and schematics for MAX9022AKA+T are listed on our Part Details page. You can also find images and similar parts to MAX9022AKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9022AKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9022AKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9022AKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9022AKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9022AKA+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9022AKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9022AKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9022AKA+T ?
You can fill out our help required form which you can use to request a quote for MAX9022AKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.