Status: | Active |
---|---|
Series: | MAX893L |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
680
in stock
|
Buy Now | |
Analog Devices
from US$1.44
|
1,741
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
101
in stock
|
Buy Now | |
element14
from US$1.40
|
101
in stock
|
Buy Now | |
Farnell
from US$1.34
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
-
|
Buy Now |
+2.7V to +5.5V Input Range |
Programmable Current Limit 0.2A to 1.2A Range ±20% Accuracy |
0.2A to 1.2A Range |
±20% Accuracy |
1.2A Continuous Load Current |
1.8A Short-Circuit Current |
Low Quiescent Current 13µA at VIN = 3.3V 0.1µA with Switch Off |
13µA at VIN = 3.3V |
0.1µA with Switch Off |
Thermal Shutdown |
Active-low FAULT Indicator Output |
0.07Ω On-Resistance |
Current Limit (mA) (min) | 200 |
---|---|
Current Limit (mA) (max) | 1200 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 15 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.2 |
RON (Ω) (typ) | 0.07 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 0.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.2A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 471mW |
1.2A, Current-Limited, High-Si | Analog Devices |
USB POWER SWITCH HI SIDE SINGLE 1.2A | RS |
Switch, Mosfet, 2.7-5.5Vin, 1.2A, 8Soic | Newark Electronics |
SWITCH, MOSFET, 2.7-5.5VIN, 1.2A, 8SOIC | element14 |
High-Side Sw. 1,2A -40/+85°C SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX893LESA+ ?
Additional datasheets, footprints and schematics for MAX893LESA+ are listed on our Part Details page. You can also find images and similar parts to MAX893LESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX893LESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX893LESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX893LESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX893LESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX893LESA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX893LESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX893LESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX893LESA+ ?
You can fill out our help required form which you can use to request a quote for MAX893LESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.