Status: | Active |
---|---|
Series: | MAX8934C |
RoHS: | Unknown |
Li+ Charger with Smart Power Selector, No External MOSFETs Needed |
Monitors Battery Temperature and Adjusts Charge Current and Termination Voltage Automatically per JEITA Recommendations |
Active-Low OT Flags System of a Hot Battery During Discharge |
Ultra-Low IQ, Always-On 3.3V LDO |
Common or Separate USB and Adapter Inputs |
Automatic Adapter/USB/Battery Switchover |
Load Peaks in Excess of Adapter Rating are Supported by Battery |
Input OVP to 16V (DC) and 9V (USB) |
40mΩ SYS-to-BATT Switch |
Thermal Regulation Prevents Overheating |
4.35V or 5.3V SYS Regulation Voltage |
1.5A (max) USB Input Current Limit (MAX8934D) |
Charging VIN (V) (max) | 6.6 |
---|---|
Max. ICHG (A) | 1.5 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 14 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 2.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.6V |
Battery Charge Voltage | 4.35V |
Charge Current Max | 500mA |
Battery IC Case Style | TQFN |
No. of Pins | 28Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -40°C to +85°C |
Dual-Input Linear Chargers, Sm | Analog Devices |
BATTERY CHARGER, LI-ION, LI-POL, 1.5A | Farnell |
Where can I find additional details, specifications and documents for a MAX8934CETI+ ?
Additional datasheets, footprints and schematics for MAX8934CETI+ are listed on our Part Details page. You can also find images and similar parts to MAX8934CETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8934CETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8934CETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8934CETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8934CETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8934CETI+ have stock available?
Authorised distributors including CoreStaff, Analog Devices and Farnell have stock available or on a lead time for MAX8934CETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8934CETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX8934CETI+ ?
You can fill out our help required form which you can use to request a quote for MAX8934CETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.