Status: | Active |
---|---|
Series: | MAX890L |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
149
in stock
|
Buy Now | |
Analog Devices
from US$1.95
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
149
in stock
|
Buy Now | |
element14
from US$1.89
|
149
in stock
|
Buy Now | |
Schukat Electronic
from US$2.31
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
25
in stock
|
Buy Now |
+2.7V to +5.5V Input Range |
Programmable Current Limit |
Low Quiescent Current 10µA (typ) at VIN = 3.3V 0.1µA (typ) with Switch Off |
10µA (typ) at VIN = 3.3V |
0.1µA (typ) with Switch Off |
Thermal Shutdown |
Active-Low FAULT Indicator Output |
0.09Ω (typ) On-Resistance |
Current Limit (mA) (min) | 1200 |
---|---|
Current Limit (mA) (max) | 1200 |
# Power Switches | 1 |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 15 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.32 |
RON (Ω) (typ) | 0.075 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.2A |
On State Resistance | 0.075ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 890 |
Device Type | Power |
Driver Case Style | SOIC |
Logic Function Number | 890 |
Operating Temperature Range | -40°C to +85°C |
Output Current + Max | 1200mA |
Output Sink Current Min | 1mA |
Output Voltage | 6.3V |
Power Dissipation Pd | 471mW |
Supply Voltage Min | 2.7V |
1.2A, Current-Limited, High-Si | Analog Devices |
Ic, Mosfet Switch, Smd, Soic8, 890 | Newark Electronics |
IC, MOSFET SWITCH, SMD, SOIC8, 890 | element14 |
High-Side Sw. 1,2A -40/+85°C SO8 | Schukat Electronic |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX890LESA+ ?
Additional datasheets, footprints and schematics for MAX890LESA+ are listed on our Part Details page. You can also find images and similar parts to MAX890LESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX890LESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX890LESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX890LESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX890LESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX890LESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX890LESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX890LESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX890LESA+ ?
You can fill out our help required form which you can use to request a quote for MAX890LESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.