Status: | Active |
---|---|
Series: | MAX8815AEVKIT |
RoHS: | Unknown |
Up to 97% Efficiency with Internal Synchronous Rectifier |
Low 35µA (Switching) Quiescent Current |
Guaranteed 1A Output Current at 5V from 2.5V Input |
Guaranteed 500mA Output Current at 5V from 1.8V Input |
Low-Noise Constant Frequency Operation (FPWM Mode) |
2MHz PWM Switching Frequency |
Preset (5V) or Adjustable Output (3.3V to 5V) |
Controlled Current in Soft-Start Limits Inrush Current |
True Shutdown |
Internal Compensation |
Overload/Short-Circuit Protection |
0.1µA Shutdown Current |
Lead-Free and RoHS Compliant |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX8815A |
Kit Application Type | Power Management |
Application Sub Type | Step Up DC / DC Converter |
Kit Contents | Eval Board MAX8815A |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX8815A (1A, 97 Effi | Analog Devices |
Eval Board, Step Up Dc/Dc Converter | Newark Electronics |
EVAL BOARD, STEP UP DC / DC CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX8815AEVKIT+ ?
Additional datasheets, footprints and schematics for MAX8815AEVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX8815AEVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8815AEVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8815AEVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8815AEVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8815AEVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8815AEVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8815AEVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8815AEVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX8815AEVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX8815AEVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.