Status: | Active |
---|---|
Series: | MAX8646 |
RoHS: | Unknown |
Internal 23mΩ RDS(ON) MOSFETs |
Continuous 6A Output Current |
±1% Output Accuracy over Load, Line, and Temperature |
Operates from 2.35V to 3.6V Supply |
Adjustable Output from 0.6V to (0.9 x VIN) |
Soft-Start Reduces Inrush Supply Current |
500kHz to 2MHz Adjustable Switching Frequency |
Compatible with Ceramic, Polymer, and Electrolytic Output Capacitors |
VID-Selectable Output Voltages 0.6V, 0.7V, 0.8V, 1.0V, 1.2V, 1.5V, 1.8V, 2.0V, and 2.5V |
0.6V, 0.7V, 0.8V, 1.0V, 1.2V, 1.5V, 1.8V, 2.0V, and 2.5V |
Fully Protected Against Overcurrent and Overtemperature |
Safe-Start into Prebiased Output |
Sink/Source Current in DDR Applications |
Lead-Free, 24-Pin, 4mm x 4mm Thin QFN Package |
VIN (V) (min) | 2.35 |
---|---|
VIN (V) (max) | 3.6 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 2.5 |
IOUT1 (A) (max) | 6 |
Switch Type | Internal |
Preset VOUT (V) | 12 |
Output Adjust. Method | Digital/VIDDyn. REF InPresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2000 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 4.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.35V |
Input Voltage Max | 3.6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 24Pins |
Output Current | 6A |
Output Voltage Min | 600mV |
Output Voltage Max | 2.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
6A, 2MHz Step-Down Regulator w | Analog Devices |
DC/DC CONV, SYNC BUCK, 2MHZ, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX8646ETG+ ?
Additional datasheets, footprints and schematics for MAX8646ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX8646ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8646ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8646ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8646ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8646ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8646ETG+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX8646ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8646ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX8646ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX8646ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.