Status: | Active |
---|---|
Series: | MAX863 |
RoHS: | Unknown |
Smallest Dual Step-Up Converter: 16-Pin QSOP |
90% Efficiency |
1.5V Start-Up Voltage |
85µA Max Total Quiescent Supply Current |
1µA Shutdown Mode |
Independent Shutdown Inputs |
Drives Surface-Mount, Dual N-Channel MOSFETs |
Low-Battery Input/Output Comparator |
Step-Up/Down Configurable |
VIN (V) (min) | 1.5 |
---|---|
VIN (V) (max) | 11 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 100 |
IOUT1 (A) (max) | 2 |
Switch Type | External |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
IQ (mA) (typ) | 0.05 |
Shutdown Mode Supply Current (µA) (typ) | 1 |
# DC-DC Outputs | 2 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.5V |
---|---|
Supply Voltage Max | 11V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 90% |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Switching Frequency | - |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2xBoost Switch. Reg Adj Ext. QSOP16 | Schukat Electronic |
Dual, High-Efficiency, PFM, St | Analog Devices |
DC/DC CTRL, BOOST, QSOP-16 | Farnell |
Dc/Dc Ctrl, Boost, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX863EEE+ ?
Additional datasheets, footprints and schematics for MAX863EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX863EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX863EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX863EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX863EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX863EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX863EEE+ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX863EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX863EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX863EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX863EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.