Status: | Active |
---|---|
Series: | MAX8586 |
RoHS: | Unknown |
Reverse Current Protection |
Programmable Current Limit Up to 1.2A |
Accurate Current Limit |
Selectable Auto-Restart when Fault Is Removed |
Thermal-Overload Protection |
Selectable Active-High/Low ON Input |
Built-In 20ms Fault Blanking |
Compliant with All USB Specifications |
2.75V to 5.5V Input Supply Range |
Active-Low FAULT Indicator Output |
15kV ESD Protection (with Caps) |
Tiny 8-Pin 3mm x 3mm TDFN Package |
Current Limit (mA) (min) | 500 |
---|---|
Current Limit (mA) (max) | 1200 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 14 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.5 |
RON (Ω) (typ) | 0.055 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 0.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.2A |
On State Resistance | 0.055ohm |
Distribution Switch Case Style | TDFN |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case | TDFN |
Input Voltage Max | 5.5V |
No. of Channels | 1Channels |
On State Resistance Max | 0.055ohm |
Supply Voltage Range | 2.75V to 5.5V |
Single 1.2A USB Switch in 3mm | Analog Devices |
USB SWITCH, SINGLE, 1.2A, TDFN-8 | element14 |
Usb Switch, Single, 1.2A, Tdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8586ETA+T ?
Additional datasheets, footprints and schematics for MAX8586ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX8586ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8586ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8586ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8586ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8586ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8586ETA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8586ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8586ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX8586ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX8586ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.