Status: | Active |
---|---|
Series: | MAX846A |
RoHS: | Unknown |
Multichemistry Charger System (Li-Ion, NiMH, NiCd) |
Independent Voltage and Current Loops |
±0.5% Internal Reference for Li-Ion Cells |
Lowers Cost: Stands Alone or Uses Low-Cost µC Built-In 1% Linear Regulator Powers µC Linear Regulator Provides Reference to µC ADCs Built-In µC Reset Controls Low-Cost External PNP Transistor or P-Channel MOSFET |
Stands Alone or Uses Low-Cost µC |
Built-In 1% Linear Regulator Powers µC |
Linear Regulator Provides Reference to µC ADCs |
Built-In µC Reset |
Controls Low-Cost External PNP Transistor or P-Channel MOSFET |
Space-Saving 16-Pin QSOP |
Charging-Current-Monitor Output |
< 1µA Battery Drain when Off |
Charging VIN (V) (max) | 20 |
---|---|
Max. ICHG (A) | 2 |
Cell Chemistry | Li-IonLi-PolymerNiCdNiMH |
# NiMH/ NiCd Cells | 1234567891011 |
# Lithium Ion Cells | 12 |
Protected VIN (V) (max) | 20 |
Charger (V) | 18 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion NiCd NiMH |
---|---|
Input Voltage | 20V |
Battery Charge Voltage | - |
Charge Current Max | 2A |
Battery IC Case Style | QSOP |
No. of Pins | 16Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cost-Saving, Multichemistry, B | Analog Devices |
IC, BATT SYSTEM CHARGER, 16SOP | Farnell |
Battery Chrg, Li-Ion/Nicd, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX846AEEE+ ?
Additional datasheets, footprints and schematics for MAX846AEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX846AEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX846AEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX846AEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX846AEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX846AEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX846AEEE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX846AEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX846AEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX846AEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX846AEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.