Status: | Active |
---|---|
Series: | MAX845 |
RoHS: | Unknown |
Transformer Driver for Ultra-Thin 5V-µs Transformers |
Isolated DC-to-DC Power Supply for PCMCIA Applications |
450kHz Minimum Switching Frequency |
Ultra-Low Input Supply Current Ripple |
Single +5V or +3.3V Supply |
5µW Low-Power Shutdown Mode |
8-Pin SO and µMAX Packages |
Low Output Ripple Permits Miniature Output Capacitors |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 6 |
Driver Output Resistance (Ω) (max) | 4 |
Max. IOUT (A) | 0.2 |
Topology | Push-Pull |
Switching Frequency (kHz) | 860 |
IQ (mA) (max) | 1.1 |
Package/Pins | SOIC (N)/8UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Isolated Transformer Driver, Nsoic-8 | Newark Electronics |
ISOLATED TRANSFORMER DRIVER, NSOIC-8 | element14 |
Isolated Transformer Driver fo | Analog Devices |
Where can I find additional details, specifications and documents for a MAX845ESA+T ?
Additional datasheets, footprints and schematics for MAX845ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX845ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX845ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX845ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX845ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX845ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX845ESA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX845ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX845ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX845ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX845ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.