Status: | Active |
---|---|
Series: | MAX823L, MAX823M, MAX823R, MAX823S, MAX823T, MAX823Y, MAX823Z |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.44
|
1,298
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
18,166
in stock
|
Buy Now | |
element14
from US$2.83
|
17,670
in stock
|
Buy Now | |
Farnell
from US$2.70
|
17,670
in stock
|
Buy Now | |
Analog Devices
from US$2.90
|
1,566
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
1,417
in stock
|
Buy Now | |
Micros
from US$0.95
|
321
in stock
|
Buy Now | |
Schukat Electronic
from US$0.76
|
-
|
Buy Now |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power Supplies |
Operating Current: 6µA (MAX823L/M) (SC70) 2µA (MAX825T/S/R/Z/Y) (SC70) |
6µA (MAX823L/M) (SC70) |
2µA (MAX825T/S/R/Z/Y) (SC70) |
Fully Specified Over Temperature |
140ms min Power-On Reset |
Guaranteed active-low RESET Valid to VCC = 1V |
Power-Supply Transient Immunity |
Watchdog Timer with 1.6s Timeout (MAX823/MAX824) |
Manual Reset Input (MAX823/MAX825) |
No External Components |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 24 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 2.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 823 |
Device Marking | MAX823SEUK+T |
IC Generic Number | 823 |
Logic Function Number | 823 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 5µA |
Supply Voltage Range | 1.2V to 5.5V |
Termination Type | Surface Mount Device |
Mpu Supervisor/Monitor, -40 To 85Deg C | Newark Electronics |
MPU SUPERVISORY CIRCUIT, SOT-23-5 | element14 |
5-Pin Microprocessor Superviso | Analog Devices |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
SUPERVISOR 2.93V WATCHDOG, RESET SOT23-5 | RS |
MCU Supervisor, Act.Low / Push-Pull, Vthr 2.93V, WDG, Man.RESET, -40÷125°C | Micros |
Watchdog SOT23-5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX823SEUK+T ?
Additional datasheets, footprints and schematics for MAX823SEUK+T are listed on our Part Details page. You can also find images and similar parts to MAX823SEUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX823SEUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX823SEUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX823SEUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX823SEUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX823SEUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for MAX823SEUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX823SEUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX823SEUK+T ?
You can fill out our help required form which you can use to request a quote for MAX823SEUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.