Status: | Active |
---|---|
Series: | MAX819L, MAX819M |
RoHS: | Unknown |
Precision Supply-Voltage Monitor: |
4.65V (MAX81_L) |
4.40V (MAX81_M) |
11µA Quiescent Supply Current |
200ms Reset Time Delay |
Watchdog Timer with 1.6sec Timeout (MAX817/MAX818) |
Battery-Backup Power Switching; Battery Voltage Can Exceed VCC |
Battery Freshness Seal |
On-Board, 3ns Gating of Chip-Enable Signals (MAX818) |
Uncommitted Voltage Monitor for Power-Fail or Low-Battery Warning (MAX817/MAX819) |
Manual Reset Input (MAX819) |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Out | Active LowPush-Pull |
ICC (µA) (max) | 45 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V Microprocessor Supervisory | Analog Devices |
MP SUPERVISOR, SINGLE, 4.65V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX819LCSA+ ?
Additional datasheets, footprints and schematics for MAX819LCSA+ are listed on our Part Details page. You can also find images and similar parts to MAX819LCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX819LCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX819LCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX819LCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX819LCSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX819LCSA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX819LCSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX819LCSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX819LCSA+ ?
You can fill out our help required form which you can use to request a quote for MAX819LCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.