Status: | Active |
---|---|
Series: | MAX814 |
RoHS: | Unknown |
±1% Worst-Case Reset Threshold Accuracy |
4.8V, 4.7V, 4.55V, 3.03V, or Adjustable Reset Thresholds |
±1% Low-Line Threshold Accuracy (MAX814) 60mV Above Reset Threshold |
200ms Reset Time Delay |
Active-Low RESET Output |
Active-High RESET Output (MAX814/MAX816) |
75µA Max Supply Current |
Guaranteed active-low RESET Valid to VCC = 1V |
Manual Reset Input |
±2% Power-Fail Comparator |
Independent Watchdog with 1.56sec Timeout (MAX815) |
Power-Supply Glitch Immunity |
8-Pin SO and DIP Packages |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1 |
Reset Out | Active HighActive LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 75 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 6.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±1 Accuracy, Low-Power, +3V an | Analog Devices |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX814TESA+ ?
Additional datasheets, footprints and schematics for MAX814TESA+ are listed on our Part Details page. You can also find images and similar parts to MAX814TESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX814TESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX814TESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX814TESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX814TESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX814TESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX814TESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX814TESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX814TESA+ ?
You can fill out our help required form which you can use to request a quote for MAX814TESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.