Status: | Active |
---|---|
Series: | MAX812 |
RoHS: | Unknown |
Integrated Voltage Monitor Increases System Robustness with Added Manual Reset Precision Monitoring of 3V, 3.3V, and 5V Power-Supply Voltages 140ms Min Power-On-Reset Pulse Width - Active-Low RESET Output (MAX811), RESET Output (MAX812) Guaranteed Over Temperature Guaranteed Active-Low RESET Valid to VCC = 1V (MAX811) Power-Supply Transient Immunity |
Precision Monitoring of 3V, 3.3V, and 5V Power-Supply Voltages |
140ms Min Power-On-Reset Pulse Width - Active-Low RESET Output (MAX811), RESET Output (MAX812) |
- Active-Low RESET Output (MAX811), RESET Output (MAX812) |
Guaranteed Over Temperature |
Guaranteed Active-Low RESET Valid to VCC = 1V (MAX811) |
Power-Supply Transient Immunity |
Saves Board Space No External Components 4-Pin SOT143 Package |
No External Components |
4-Pin SOT143 Package |
Low Power Consumption Simplifies Power-Supply Requirements 6µA Supply Current |
6µA Supply Current |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active HighPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 15 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 1.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.38V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 560ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-PIN MICRO PROCESSOR VOLTAGE MONITOR | Farnell |
4-Pin µP Voltage Monitors with | Analog Devices |
Mpu Supervisor, 5.5V, Sot-143-4 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-143-4 | element14 |
Where can I find additional details, specifications and documents for a MAX812MEUS+T ?
Additional datasheets, footprints and schematics for MAX812MEUS+T are listed on our Part Details page. You can also find images and similar parts to MAX812MEUS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX812MEUS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX812MEUS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX812MEUS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX812MEUS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX812MEUS+T have stock available?
Authorised distributors including Farnell, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for MAX812MEUS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX812MEUS+T often in real-time on the comparison pages.
What if I can't find stock of MAX812MEUS+T ?
You can fill out our help required form which you can use to request a quote for MAX812MEUS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.