Status: | Active |
---|---|
Series: | MAX810, MAX810L, MAX810M, MAX810R, MAX810S, MAX810T |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
1,489
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
1,489
in stock
|
Buy Now | |
element14
from US$2.01
|
1,489
in stock
|
Buy Now | |
Schukat Electronic
from US$1.63
|
1,350
in stock
|
Buy Now | |
Analog Devices
from US$2.16
|
946
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.32
|
25
in stock
|
Buy Now |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power-Supply Voltages |
Fully Specified Over Temperature |
Available in Three Output Configurations Open-Drain Active-Low RESET Output (MAX803) Push-Pull Active-Low RESET Output (MAX809) Push-Pull RESET Output (MAX810) |
Open-Drain Active-Low RESET Output (MAX803) |
Push-Pull Active-Low RESET Output (MAX809) |
Push-Pull RESET Output (MAX810) |
140ms min Power-On Reset Pulse Width |
12µA Supply Current |
Guaranteed Reset Valid to VCC= +1V |
Power Supply Transient Immunity |
No External Components |
3-Pin SC70 and SOT23 Packages |
AEC-Q100 Qualified. Refer to Ordering Information for Specific /V Versions |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active HighPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 60 |
Package/Pins | SC70/3SOT23/3 |
BudgetaryPrice (See Notes) | 1.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 240ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Sot-23-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-3 | element14 |
U-Mon 2,93V -40/+105°C SOT23 | Schukat Electronic |
3-Pin Microprocessor Reset Cir | Analog Devices |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX810SEUR+T ?
Additional datasheets, footprints and schematics for MAX810SEUR+T are listed on our Part Details page. You can also find images and similar parts to MAX810SEUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX810SEUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX810SEUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX810SEUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX810SEUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX810SEUR+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for MAX810SEUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX810SEUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX810SEUR+T ?
You can fill out our help required form which you can use to request a quote for MAX810SEUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.