Status: | Active |
---|---|
Series: | MAX809 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,317
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
853
in stock
|
Buy Now | |
Farnell
from US$0.14
|
853
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
670
in stock
|
Buy Now | |
element14
from US$0.14
|
553
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NCV Version for Automotive |
Precision VCC Monitor for 1.5 V, 1.8V, 2.5 V, 3.0 V, 3.3 V and 5.0 V supplies |
Precision Monitoring Voltages from 1.2 V to 4.9 V Available in 100 mV Steps |
Four Guaranteed Minimum RESET Output Duration (1ms, 20ms, 100ms and 140ms) |
RESET Output Guaranteed to VCC = 1.0 V |
Low 1.0 µA Supply Current |
VCC Transient Immunity |
Small SOT-23 and SC-70 Package |
No External Components |
Wide Operating Temperature: -40°C to 105°C |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Computers |
Battery Powered Equipment |
Body Electronic |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Embedded Systems |
Critical Microprocessor Power Supply Monitoring |
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | MAX809, 2.93 V, 140 ms minimum delay |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 2.93 |
IQ Typ (µA) | 0.5 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOT-23-3 |
onsemi Voltage Supervisor 2.93V SOT-23 | Distrelec |
Ic, Microprocessor Support | Newark Electronics |
IC, MICROPROCESSOR SUPPORT | Farnell |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Pwr Sply Func, Monitor, SOT-23,VS 1.2 to 5.5V, IS 2.5uA, IO 20mA, VOH 4.4V, VOL 0.3V | ON Semiconductor MAX809STRG | RS Americas |
Processor Supervisor 2.93V 2.5uA SOT-23 | RS |
MAX809 Series 2.93 V 140 ms 3-Pin Microprocessor Reset Monitor - SOT-23-3 | Future Electronics |
Processor Supervisor 2.93V 1.2V to 4.9V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MAX809STRG?
Additional datasheets, footprints and schematics for MAX809STRG are listed on our Part Details page. You can also find images and similar parts to MAX809STRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX809STRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX809STRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX809STRG fall under?
The MAX809STRG is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MAX809STRG when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX809STRG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX809STRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MAX809STRG have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MAX809STRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX809STRG often in real-time on the comparison pages.
What if I can't find stock of MAX809STRG?
You can fill out our help required form which you can use to request a quote for MAX809STRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.