Status: | Active |
---|---|
Series: | MAX809, MAX809J, MAX809L, MAX809M, MAX809R, MAX809S, MAX809T, MAX809Z |
RoHS: | Unknown |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power-Supply Voltages |
Fully Specified Over Temperature |
Available in Three Output Configurations Open-Drain Active-Low RESET Output (MAX803) Push-Pull Active-Low RESET Output (MAX809) Push-Pull RESET Output (MAX810) |
Open-Drain Active-Low RESET Output (MAX803) |
Push-Pull Active-Low RESET Output (MAX809) |
Push-Pull RESET Output (MAX810) |
140ms min Power-On Reset Pulse Width |
12µA Supply Current |
Guaranteed Reset Valid to VCC= +1V |
Power Supply Transient Immunity |
No External Components |
3-Pin SC70 and SOT23 Packages |
AEC-Q100 Qualified. Refer to Ordering Information for Specific /V Versions |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 60 |
Package/Pins | SC70/3SOT23/3 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 240ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 809 |
Logic Function Number | 809 |
Operating Temperature Range | -40°C to +105°C |
Output Current Max | 20mA |
Supply Current | 17µA |
Supply Voltage Range | 1.2V to 5.5V |
Termination Type | Surface Mount Device |
U-Mon 2,93V -40/+105°C SOT23 | Schukat Electronic |
Mpu Supervisor/Monitor, -40 To 105Deg C | Newark Electronics |
MPU SUPERVISORY CIRCUIT, SOT-23-3 | Farnell |
3-Pin Microprocessor Reset Cir | Analog Devices |
PROCESSOR SUPERVISOR 2.63V 17UA | RS |
Where can I find additional details, specifications and documents for a MAX809REUR+T ?
Additional datasheets, footprints and schematics for MAX809REUR+T are listed on our Part Details page. You can also find images and similar parts to MAX809REUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX809REUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX809REUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX809REUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX809REUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX809REUR+T have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Farnell, Analog Devices and RS have stock available or on a lead time for MAX809REUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX809REUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX809REUR+T ?
You can fill out our help required form which you can use to request a quote for MAX809REUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.