Status: | Active |
---|---|
Series: | MAX794 |
RoHS: | Unknown |
Precision Supply-Voltage Monitor: Fixed Reset Trip Voltage (MAX793/MAX795) Adjustable Reset Trip Voltage (MAX794) |
Fixed Reset Trip Voltage (MAX793/MAX795) |
Adjustable Reset Trip Voltage (MAX794) |
Guaranteed Reset Assertion to VCC = 1V |
Backup-Battery Power Switching—Battery Voltage Can Exceed VCC |
On-Board Gating of Chip-Enable Signals—7ns Max Propagation Delay |
Battery Freshness Seal |
Battery OK Output (MAX793) |
Uncommitted Voltage Monitor for Power-Fail or Low-Battery Warning |
Independent Watchdog Timer (1.6s timeout) |
Manual Reset Input |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active HighActive LowOpen DrainPush-Pull |
ICC (µA) (max) | 60 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.25V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Open-Drain |
Digital IC Case | NSOIC |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.0V/3.3V Adjustable Microproc | Analog Devices |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Mpu Supervisor, 5.5V, Nsoic-16 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX794CSE+ ?
Additional datasheets, footprints and schematics for MAX794CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX794CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX794CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX794CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX794CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX794CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX794CSE+ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX794CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX794CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX794CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX794CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.