Status: | Active |
---|---|
Series: | MAX77874EVKIT |
RoHS: | Unknown |
Quad-Phase Core Buck Regulator Test Points for Both Local Output and Remote Sense Exercise DVS with Simple GUI Tool |
Test Points for Both Local Output and Remote Sense |
Exercise DVS with Simple GUI Tool |
On-Board Load Pulse Generator Circuit Adjust Load Current with Parallel Resistor Loads Easily Perform Load Transients with the Press of a Button |
Adjust Load Current with Parallel Resistor Loads |
Easily Perform Load Transients with the Press of a Button |
I2C Interface Access Through USB Port or Directly Through SDA and SCL Test Points |
Access Through USB Port or Directly Through SDA and SCL Test Points |
Lead-Free and RoHS Compliant |
Software GUI and Command Module |
Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77874 |
Kit Application Type | Power Management |
Application Sub Type | Quad Phase Buck Regulator |
Kit Contents | Eval Board MAX77874 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation kit for MAX77874 | Analog Devices |
Eval Brd, Quad-Phase Buck Regulator | Newark Electronics |
EVAL BRD, QUAD-PHASE BUCK REGULATOR | Farnell |
Where can I find additional details, specifications and documents for a MAX77874EVKIT# ?
Additional datasheets, footprints and schematics for MAX77874EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77874EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77874EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77874EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77874EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77874EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77874EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for MAX77874EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77874EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77874EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77874EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.