Status: | Active |
---|---|
Series: | MAX77651 |
RoHS: | Unknown |
Highly Integrated Smart Power Selector™ Li+/Li-Poly Charger 3 Output, Single-Inductor Multiple-Output (SIMO) Buck-Boost Regulator 150mA LDO 3-Channel Current Sink Driver Analog MUX Output for Power Monitoring |
Smart Power Selector™ Li+/Li-Poly Charger |
3 Output, Single-Inductor Multiple-Output (SIMO) Buck-Boost Regulator |
150mA LDO |
3-Channel Current Sink Driver |
Analog MUX Output for Power Monitoring |
Low Power 0.3µA Shutdown Current 5.6µA Operating Current (3 SIMO Channels + LDO) |
0.3µA Shutdown Current |
5.6µA Operating Current (3 SIMO Channels + LDO) |
Charger Optimized for Small Battery Size Programmable Fast-Charge Current from 7.5mA to 300mA Programmable Battery Regulation Voltage from 3.6V to 4.6V Programmable Termination Current from 0.375mA to 45mA JEITA Battery Temperature Monitors Adjust Charge Current and Battery Regulation Voltage for Safe Charging |
Programmable Fast-Charge Current from 7.5mA to 300mA |
Programmable Battery Regulation Voltage from 3.6V to 4.6V |
Programmable Termination Current from 0.375mA to 45mA |
JEITA Battery Temperature Monitors Adjust Charge Current and Battery Regulation Voltage for Safe Charging |
Flexible and Configurable I2C Compatible Interface and GPIO Factory OTP Options Available |
I2C Compatible Interface and GPIO |
Factory OTP Options Available |
Small Size 2.75mm × 2.15mm × 0.7mm WLP Package 30-Bump, 0.4mm-Pitch WLP, 6x5 Array Small Total Solution Size (19.2mm2) |
2.75mm × 2.15mm × 0.7mm WLP Package |
30-Bump, 0.4mm-Pitch WLP, 6x5 Array |
Small Total Solution Size (19.2mm2) |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Down Outputs | 3 |
# Step-Up Outputs | 3 |
# LDO Outputs | 1 |
Battery Charger Features | Battery ChargerCharge TimerInput Current LimitSmart Pwr. SelectorThermal Die RegulationThermistor InputUSB Input |
VOUT (V) (min) | 0.8 |
VOUT (V) (max) | 5.25 |
Package/Pins | WLP/30 |
BudgetaryPrice (See Notes) | 2.44 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 4.6V |
Charge Current Max | 300mA |
Battery IC Case Style | WLP |
No. of Pins | 30Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BATTERY CHARGER, LI-ION/POL, 0.3A, WLP30 | Farnell |
Ultra-Low Power PMIC for Weara | Analog Devices |
Where can I find additional details, specifications and documents for a MAX77651AEWV+ ?
Additional datasheets, footprints and schematics for MAX77651AEWV+ are listed on our Part Details page. You can also find images and similar parts to MAX77651AEWV+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77651AEWV+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77651AEWV+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77651AEWV+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77651AEWV+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77651AEWV+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX77651AEWV+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77651AEWV+ often in real-time on the comparison pages.
What if I can't find stock of MAX77651AEWV+ ?
You can fill out our help required form which you can use to request a quote for MAX77651AEWV+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.