Status: | Active |
---|---|
Series: | MAX774 |
RoHS: | Unknown |
Prices starting from US$2.46
85% Efficiency for 5mA to 1A Load Currents |
Up to 5W Output Power |
100µA (max) Supply Current |
5µA (max) Shutdown Current |
3V to 16.5V Input Range |
-5V (MAX774), -12V (MAX775), -15V (MAX776), or Adjustable Output Voltage |
Current-Limited PFM Control Scheme |
300kHz Switching Frequency |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 16.5 |
VOUT1 (V) (min) | 0 |
VOUT1 (V) (max) | -100 |
IOUT1 (A) (max) | 1 |
Switch Type | External |
Preset VOUT (V) | -5 |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 300kHz |
Topology | Inverting |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 774 |
Frequency | 300kHz |
IC Temperature Range | Commercial |
Logic Function Number | 774 |
Operating Temperature Range | 0°C to +70°C |
Output Current | 250mA |
Output Current Max | 1A |
Output Voltage | -5V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 5V |
Voltage Regulator Type | Inverting |
-5V/-12V/-15V or Adjustable, H | Analog Devices |
Ic, Switching Reg Dc-Dc, Soic8, 774 | Newark Electronics |
IC, SWITCHING REG DC-DC, SOIC8, 774 | element14 |
Adjustable Low IQ DC-to-DC Controllers | RS |
Where can I find additional details, specifications and documents for a MAX774CSA+ ?
Additional datasheets, footprints and schematics for MAX774CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX774CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX774CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX774CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX774CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX774CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX774CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX774CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX774CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX774CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX774CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.