Status: | Active |
---|---|
Series: | MAX77231 |
RoHS: | Unknown |
Ultra-Small Solution Size (< 7mm2) |
35µVRMS (typ) Output Ripple/Noise |
11.2V/10mA Output |
Output Factory Trimmable from 11.2V to 16.2V |
125µA No Load Supply Current Output on < 1µA Shutdown Supply Current |
True Shutdown Load Disconnect |
Selectable Active Discharge |
9-Bump, 1.238mm x 1.238mm x 0.35mm WLP |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 4.8 |
IOUT1 (A) (max) | 0.01 |
Switch Type | Internal |
Preset VOUT (V) | 12 |
Output Adjust. Method | Preset |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.12 |
Shutdown Mode Supply Current (µA) (typ) | 0.01 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2000 |
Design Tools | EE-Sim |
Package/Pins | ULTRA THIN WLP/9 |
BudgetaryPrice (See Notes) | 1.42 |
Status: | Unknown |
---|---|
Series: | MAX77231 Series |
RoHS: | Unknown |
Topology | Boost |
---|---|
Input Voltage Min | 2.75V |
Input Voltage Max | 4.8V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WLP |
No. of Pins | 9Pins |
Output Current | 10mA |
Output Voltage Min | 11.2V |
Output Voltage Max | 16.2V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | MAX77231 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONVERTER, BOOST, WLP-9 | Farnell |
high voltage boost with very l | Analog Devices |
Where can I find additional details, specifications and documents for a MAX77231EZL+ ?
Additional datasheets, footprints and schematics for MAX77231EZL+ are listed on our Part Details page. You can also find images and similar parts to MAX77231EZL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77231EZL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77231EZL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77231EZL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77231EZL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77231EZL+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX77231EZL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77231EZL+ often in real-time on the comparison pages.
What if I can't find stock of MAX77231EZL+ ?
You can fill out our help required form which you can use to request a quote for MAX77231EZL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.