Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Unipolar |
Supply Voltage Range | 12V to 15V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
DAC, 8BIT, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX7624CPE+?
Additional datasheets, footprints and schematics for MAX7624CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX7624CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7624CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7624CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX7624CPE+ fall under?
The MAX7624CPE+ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX7624CPE+ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7624CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7624CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7624CPE+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX7624CPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7624CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX7624CPE+?
You can fill out our help required form which you can use to request a quote for MAX7624CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.