Status: | Active |
---|---|
Series: | MAX749 |
RoHS: | Unknown |
+2.0V to +6.0V Input Voltage Range |
Flexible Control of Output Voltage: Digital Control Potentiometer Adjustment PWM Control |
Digital Control |
Potentiometer Adjustment |
PWM Control |
Output Voltage Range Set by One Resistor |
Low, 60µA Max Quiescent Current |
15µA Max Shutdown Mode |
Small Size - 8-Pin SO and Plastic DIP Packages |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 6 |
VOUT1 (V) (min) | -2 |
VOUT1 (V) (max) | -100 |
IOUT1 (A) (max) | 0.1 |
Switch Type | External |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | LCD Bias Supply |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digitally Adjustable LCD Bias | Analog Devices |
Lcd Bias Supply, Tssop-28 | Newark Electronics |
LCD BIAS SUPPLY, TSSOP-28 | element14 |
LCD Bias Supply Dig Adj SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX749CSA+T ?
Additional datasheets, footprints and schematics for MAX749CSA+T are listed on our Part Details page. You can also find images and similar parts to MAX749CSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX749CSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX749CSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX749CSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX749CSA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX749CSA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX749CSA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX749CSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX749CSA+T ?
You can fill out our help required form which you can use to request a quote for MAX749CSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.