Status: | Active |
---|---|
Series: | MAX7420 |
RoHS: | Unknown |
5th-Order, Lowpass Filters Elliptic Response (MAX7418/MAX7421/MAX7422/MAX7425) Bessel Response (MAX7419/MAX7423) Butterworth Response (MAX7420/MAX7424) |
Elliptic Response (MAX7418/MAX7421/MAX7422/MAX7425) |
Bessel Response (MAX7419/MAX7423) |
Butterworth Response (MAX7420/MAX7424) |
Clock-Turnable Corner Frequency (1Hz to 45kHz) |
Single-Supply Operation +5V (MAX7418–MAX7421) +3V (MAX7422–MAX7425) |
+5V (MAX7418–MAX7421) |
+3V (MAX7422–MAX7425) |
Low Power 3mA (Operating Mode) 0.2µA (Shutdown Mode) |
3mA (Operating Mode) |
0.2µA (Shutdown Mode) |
Available in 8-Pin µMAX® Package |
Low Output Offset: ±4mV |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 5 |
Highest Cutoff (kHz) (min) | 30 |
Lowest Cutoff (Hz) (max) | 1 |
Filter Class | Switched Cap |
Filter Characteristic | Butterworth |
Program Method | Clock |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | µMAX |
No. of Pins | 8Pins |
Cutoff Frequency | 30kHz |
Program Clock Frequency Typ | 110kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5th-Order, Lowpass, Switched-C | Analog Devices |
Switch Cap Filter, Lowpass, 30Khz, Umax8 | Newark Electronics |
SWITCH CAP FILTER, LOWPASS, 30KHZ, UMAX8 | element14 |
Where can I find additional details, specifications and documents for a MAX7420EUA+ ?
Additional datasheets, footprints and schematics for MAX7420EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX7420EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7420EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7420EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7420EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7420EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7420EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7420EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7420EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX7420EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX7420EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.