Status: | Active |
---|---|
Series: | MAX7408 |
RoHS: | Unknown |
5th-Order, Elliptic Lowpass Filters |
Low Noise and Distortion: -80dB THD + Noise |
Clock-Tunable Corner Frequency (1Hz to 15kHz) |
Single-Supply Operation +5V (MAX7408/MAX7411) +3V (MAX7412/MAX7415) |
+5V (MAX7408/MAX7411) |
+3V (MAX7412/MAX7415) |
Low Power 1.2mA (operating mode) 0.2µA (shutdown mode) |
1.2mA (operating mode) |
0.2µA (shutdown mode) |
Available in 8-Pin µMAX®/DIP Packages |
Low Output Offset: ±4mV |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 5 |
Highest Cutoff (kHz) (min) | 15 |
Lowest Cutoff (Hz) (max) | 1 |
Filter Class | Switched Cap |
Filter Characteristic | Elliptic |
Program Method | Clock |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | µMAX |
No. of Pins | 8Pins |
Cutoff Frequency | 15kHz |
Program Clock Frequency Typ | 27kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5th Order, Lowpass, Elliptic, | Analog Devices |
MAX7408EUA+,Active Filters | RS |
SWITCH CAP FILTER, LOWPASS, 15KHZ, UMAX | Farnell |
Where can I find additional details, specifications and documents for a MAX7408EUA+ ?
Additional datasheets, footprints and schematics for MAX7408EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX7408EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7408EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7408EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7408EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7408EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7408EUA+ have stock available?
Authorised distributors including Analog Devices, RS, element14 and Farnell have stock available or on a lead time for MAX7408EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7408EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX7408EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX7408EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.