Status: | Active |
---|---|
Series: | MAX7401 |
RoHS: | Unknown |
8th-Order, Lowpass Bessel Filters |
Low Noise and Distortion: -82dB THD + Noise |
Clock-Tunable Corner Frequency (1Hz to 5kHz) |
100:1 Clock-to-Corner Ratio |
Single-Supply Operation +5V (MAX7401) +3V (MAX7405) |
+5V (MAX7401) |
+3V (MAX7405) |
Low Power 2mA (Operating Mode) 0.2µA (Shutdown Mode) |
2mA (Operating Mode) |
0.2µA (Shutdown Mode) |
Available in 8-Pin SO/DIP Packages |
Low Output Offset: ±5mV |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 8 |
Highest Cutoff (kHz) (min) | 5 |
Lowest Cutoff (Hz) (max) | 1 |
Filter Class | Switched Cap |
Filter Characteristic | Bessel |
Program Method | Clock |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 8th |
No. of Filters | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | DIP |
No. of Pins | 8Pins |
Cutoff Frequency | 5kHz |
Program Clock Frequency Typ | 38kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8th-Order, Lowpass, Bessel, Sw | Analog Devices |
Switched Cap Filter, Lowpass, 5Khz, Dip | Newark Electronics |
SWITCHED CAP FILTER, LOWPASS, 5KHZ, DIP | element14 |
Where can I find additional details, specifications and documents for a MAX7401CPA+ ?
Additional datasheets, footprints and schematics for MAX7401CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX7401CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7401CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7401CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7401CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7401CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7401CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX7401CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7401CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX7401CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX7401CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.