Status: | Active |
---|---|
Series: | MAX7360 |
RoHS: | Unknown |
Integrated ESD Protection ±8kV IEC 61000-4-2 Contact Discharge ±15kV IEC 61000-4-2 Air-Gap Discharge |
±8kV IEC 61000-4-2 Contact Discharge |
±15kV IEC 61000-4-2 Air-Gap Discharge |
+14V Tolerant, Open-Drain I/O Ports Capable of Constant-Current LED Drive |
Rotary Switch-Capable Input Pair (PORT6, PORT7) |
256-Step PWM Individual LED Intensity Control |
Individual LED Blink Rates and Common LED Fade In/Out Rates from 256ms to 4096ms |
FIFO Queues Up to 16 Debounced Key Events |
User-Configurable Key Debounce (9ms to 40ms) |
Keyscan Uses Static Matrix Monitoring for Low EMI Operation |
+1.62V to +3.6V Operation |
Monitors Up to 64 Keys |
Key-Switch Interrupt (Active-Low INTK) on Each Debounced Event/FIFO Level, or End of Definable Time Period |
Port Interrupt (Active-Low INTI) for Input Ports for Special-Key Functions |
400kbps, +5.5V Tolerant 2-Wire Serial Interface with Selectable Bus Timeout |
Four I²C Address Choices |
Interface | Serial 2-Wire 400kbit |
---|---|
Keys (max) | 64 |
ISUPPLY (µA) (typ) | 35 |
ISHUTDN (µA) (typ) | 1.5 |
Interrupt Output | Yes |
Key Scan I2C Slave IDs | 4 |
GPIO | 8 GPIO |
VSUPPLY (V) | 1.62 to 3.6 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 3.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Key Switch Controller & LED Driver |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C-Interfaced Key-Switch Cont | Analog Devices |
KEY SWITCH CTRL W/LED DRIVER, TQFN-40 | element14 |
Key Switch Ctrl W/Led Driver, Tqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7360ETL+ ?
Additional datasheets, footprints and schematics for MAX7360ETL+ are listed on our Part Details page. You can also find images and similar parts to MAX7360ETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7360ETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7360ETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7360ETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7360ETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7360ETL+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7360ETL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7360ETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX7360ETL+ ?
You can fill out our help required form which you can use to request a quote for MAX7360ETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.