Status: | Active |
---|---|
Series: | MAX7357 |
RoHS: | Unknown |
Bus Lock-Up Detection and Isolation (MAX7357, MAX7358) |
Host Notification on Detection of Lock-Up (MAX7357, MAX7358) |
Maintain Fault Diagnostic Information (MAX7357, MAX7358) |
Dual-Function Active-Low RST/Active-Low INT Provides Lock-Up Notification and Hardware Reset (MAX7357, MAX7358) |
Active-Low RST Input Resets I²C Interface (MAX7358) |
3 Address Control Inputs |
Low RON Switches |
Logic-Level Translation |
Low 0.1µA (typ) Standby Current |
Support Hot Insertion |
100kbps Standard-Mode or 400kbps Fast-Mode I²C Interface |
Address Translation Allows Multiple Device with Same ID |
5.5V-Tolerant Inputs |
2.3V to 5.5V Supply |
Protocol | I2C |
---|---|
Configuration | 8-to-1 |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 2.3 |
VSUPPLY (Single) (V) (max) | 5.5 |
RON (Ω) (max) | 24 |
Package/Pins | TQFN/24TSSOP/24 |
BudgetaryPrice (See Notes) | 3.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MAX7357 |
---|---|
Logic Type | Bus Switch / Multiplexer |
No. of Channels | 1Channels |
Line Configuration | 1 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-to-8 I²C Bus Switches/Multip | Analog Devices |
I2C Bus Switch/Mux, 1:8, Tssop-24 | Newark Electronics |
I2C BUS SWITCH/MUX, 1:8, TSSOP-24 | element14 |
I2C BUS SWITCH/MUX, 1: 8, TSSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX7357EUG+ ?
Additional datasheets, footprints and schematics for MAX7357EUG+ are listed on our Part Details page. You can also find images and similar parts to MAX7357EUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7357EUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7357EUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7357EUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7357EUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7357EUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7357EUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7357EUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX7357EUG+ ?
You can fill out our help required form which you can use to request a quote for MAX7357EUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.