Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.38V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | Micro8 |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Processor Supervisor 2.93V 1V to 5.5V 8-Pin Micro T/R | Avnet America |
MICROPROCESSOR SUPERVISOR, MICRO8-8 | element14 |
Ic,volt Detector,fixed,+2.93V,cmos,ssop,8Pin,plastic Rohs Compliant: Yes |Onsemi MAX708SCUA-TG | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX708SCUA-TG?
Additional datasheets, footprints and schematics for MAX708SCUA-TG are listed on our Part Details page. You can also find images and similar parts to MAX708SCUA-TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX708SCUA-TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX708SCUA-TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX708SCUA-TG fall under?
The MAX708SCUA-TG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX708SCUA-TG when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX708SCUA-TG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX708SCUA-TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX708SCUA-TG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX708SCUA-TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX708SCUA-TG often in real-time on the comparison pages.
What if I can't find stock of MAX708SCUA-TG?
You can fill out our help required form which you can use to request a quote for MAX708SCUA-TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.